MELF Resistors 1/4W 820kOhm 1% 50ppm Product overview: SMM02040C8203FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 820kOhm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 820kOhm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C8203FB30
820 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
820 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
820 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
RES 820K OHM 1% 1/4W MELF 0204
RES, 820K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES
RES 820K OHM 1% 1/4W MELF 0204
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-SMM02040C8203FB300 | 749-1988-1-ND | SMM02040C8203FB300 | 85AH4925 | SMM02040C8203FB300 |
| Product Name | 4W 820kOhm Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 820K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Resistance Range | 820000 ohms | 820000 ohms | 820000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |||
| Operating DC Voltage | 200 volts | ||||
| Operating AC Voltage | 200 volts |