Vishay Intertechnology, Inc. Chip Resistor - Surface Mount SMM02040C8202FB300

Description
82 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
82 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1329-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1329-1-ND
Chip Resistor - Surface Mount 749-1329-1-ND
82 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

82 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1329-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1329-6-ND
Chip Resistor - Surface Mount 749-1329-6-ND
82 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

82 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1329-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1329-2-ND
Chip Resistor - Surface Mount 749-1329-2-ND
82 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

82 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Res, 82K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 85AH4924 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
85AH4924
Res, 82K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 85AH4924
RES, 82K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 82K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1329-1-ND 85AH4924
Product Name Chip Resistor - Surface Mount Res, 82K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details