Vishay Intertechnology, Inc. Chip Resistor - Surface Mount SMM02040C8062FB300

Description
80.6 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
80.6 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-SMM02040C8062FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C8062FB300TR-ND
Chip Resistor - Surface Mount 749-SMM02040C8062FB300TR-ND
80.6 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

80.6 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040C8062FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C8062FB300DKR-ND
Chip Resistor - Surface Mount 749-SMM02040C8062FB300DKR-ND
RES 80.6K OHM 1% 1/4W MELF 0204

RES 80.6K OHM 1% 1/4W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040C8062FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C8062FB300CT-ND
Chip Resistor - Surface Mount 749-SMM02040C8062FB300CT-ND
RES 80.6K OHM 1% 1/4W MELF 0204

RES 80.6K OHM 1% 1/4W MELF 0204

Buy Now Datasheet
Res Metal Film 0204 80.6K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R - SMM02040C8062FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 0204 80.6K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
SMM02040C8062FB300
Res Metal Film 0204 80.6K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R SMM02040C8062FB300
Res Metal Film 0204 80.6K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R

Res Metal Film 0204 80.6K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 749-SMM02040C8062FB300TR-ND SMM02040C8062FB300
Product Name Chip Resistor - Surface Mount Res Metal Film 0204 80.6K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details