Vishay Precision Group Chip Resistor - Surface Mount SMM02040C7508FB300

Description
7.5 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
7.5 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1182-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1182-1-ND
Chip Resistor - Surface Mount 749-1182-1-ND
7.5 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

7.5 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1182-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1182-6-ND
Chip Resistor - Surface Mount 749-1182-6-ND
7.5 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

7.5 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1182-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1182-2-ND
Chip Resistor - Surface Mount 749-1182-2-ND
7.5 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

7.5 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
4W 7.5ohm Resistor - 52-SMM02040C7508FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W 7.5ohm Resistor
52-SMM02040C7508FB300
4W 7.5ohm Resistor 52-SMM02040C7508FB300
MELF Resistors 1/4W 7.5ohm 1% 50ppm Product overview: SMM02040C7508FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 7.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 7.5ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C7508FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4W 7.5ohm 1% 50ppm Product overview: SMM02040C7508FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 7.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 7.5ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C7508FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 7R5, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 85AH4923 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7R5, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
85AH4923
Res, 7R5, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 85AH4923
RES, 7R5, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 7R5, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1182-1-ND 52-SMM02040C7508FB300 85AH4923
Product Name Chip Resistor - Surface Mount 4W 7.5ohm Resistor Res, 7R5, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204
Resistance Range 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details