68.1 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Manufacturer: Vishay
Win Source Part Number: 934366-SMM02040C6819
Series: SMM0204
Operating Temperature Range: -55°C ~ 125°C
Features: 68.1 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: Mini MELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
HTSUS: 8533.21.0040
MELF Resistors 1/4watt 68.1ohms 1% 50ppm 13" Product overview: SMM02040C6819FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C6819FB00
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SMM02040C6819FB000-ND | 934366-SMM02040C6819FB000 | 52-SMM02040C6819FB000 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - SMM02040C6819FB000 | Resistor |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | MetalFilm; Thin Film (Chip) | |
| Mounting / Packaging | MELF, 0204 | ||
| Resistance Range | 68.1 ohms | 68.1 ohms |