Vishay Precision Group Resistor SMM02040C6818FB300

Description
MELF Resistors 1/4watt 6.81ohms 1% 50ppm Product overview: SMM02040C6818FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C6818FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 1/4watt 6.81ohms 1% 50ppm Product overview: SMM02040C6818FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C6818FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF Resistors 1/4watt 6.81ohms 1% 50ppm Product overview: SMM02040C6818FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C6818FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 6.81ohms 1% 50ppm Product overview: SMM02040C6818FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C6818FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1181-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1181-1-ND
Chip Resistor - Surface Mount 749-1181-1-ND
6.81 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

6.81 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1181-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1181-6-ND
Chip Resistor - Surface Mount 749-1181-6-ND
6.81 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

6.81 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1181-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1181-2-ND
Chip Resistor - Surface Mount 749-1181-2-ND
6.81 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

6.81 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Resistor,metal Film,6.81Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 70K8476 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.81Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
70K8476
Resistor,metal Film,6.81Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 70K8476
Resistor,Metal Film,6.81Ohms,200WV, 1+/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Resistor,Metal Film,6.81Ohms,200WV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6R81, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 85AH4921 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R81, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
85AH4921
Res, 6R81, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 85AH4921
RES, 6R81, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 6R81, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-SMM02040C6818FB300 749-1181-1-ND 70K8476 85AH4921
Product Name Resistor Chip Resistor - Surface Mount Resistor,metal Film,6.81Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay Res, 6R81, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Resistance Range 6.81 ohms 6.81 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573149 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 4.7 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details