Vishay Intertechnology, Inc. Res Metal Film 0204 681K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R SMM02040C6813FB300

Description
Res Metal Film 0204 681K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
Request a Quote Datasheet
Description
Res Metal Film 0204 681K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 0204 681K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R - SMM02040C6813FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 0204 681K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
SMM02040C6813FB300
Res Metal Film 0204 681K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R SMM02040C6813FB300
Res Metal Film 0204 681K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R

Res Metal Film 0204 681K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - 749-SMM02040C6813FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C6813FB300CT-ND
Chip Resistor - Surface Mount 749-SMM02040C6813FB300CT-ND
681 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

681 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040C6813FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C6813FB300TR-ND
Chip Resistor - Surface Mount 749-SMM02040C6813FB300TR-ND
681 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

681 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040C6813FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C6813FB300DKR-ND
Chip Resistor - Surface Mount 749-SMM02040C6813FB300DKR-ND
681 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

681 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
MELF Resistors 1/4watt 681Kohms 1% 50ppm Product overview: SMM02040C6813FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C6813FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 681Kohms 1% 50ppm Product overview: SMM02040C6813FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C6813FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 681K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 85AH4920 - Newark, An Avnet Company
Chicago, IL, United States
Res, 681K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
85AH4920
Res, 681K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 85AH4920
RES, 681K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 681K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SMM02040C6813FB300 749-SMM02040C6813FB300CT-ND 52-SMM02040C6813FB300 85AH4920
Product Name Res Metal Film 0204 681K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R Chip Resistor - Surface Mount Resistor Res, 681K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Technology / Construction MetalFilm Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) MELF, 0204
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614934-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details