MELF Resistors 1/4watt 68.1Kohms 1% 50ppm Product overview: SMM02040C6812FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C6812FB30
68.1 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
68.1 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
68.1 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Res Metal Film 0204 68.1K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
RES, 68K1, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES
RES 68.1K OHM 1% 1/4W MELF 0204
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-SMM02040C6812FB300 | 749-1327-6-ND | SMM02040C6812FB300 | 85AH4919 | SMM02040C6812FB300 |
| Product Name | Resistor | Chip Resistor - Surface Mount | Res Metal Film 0204 68.1K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R | Res, 68K1, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount |
| Resistance Range | 68100 ohms | 68100 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Operating DC Voltage | 200 volts | ||||
| Operating AC Voltage | 200 volts |