Manufacturer: KTMicro
Category: Audio Products
Packaging: Bulk
Part Status: End of Life
Resistance (Ohms): 0.05
Tolerance: ±20%
Power (Watts): 30 W
Features: Tape Seal
Size / Dimension: 1.29" L x 0.53" W x 0.38" H (32.8mm x 13.5mm x 9.7mm)
Ratings: AEC-Q200
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Audio Products |