Vishay Intertechnology, Inc. Chip Resistor - Surface Mount SMM02040C6800FB300

Description
680 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
680 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1244-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1244-1-ND
Chip Resistor - Surface Mount 749-1244-1-ND
680 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

680 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1244-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1244-6-ND
Chip Resistor - Surface Mount 749-1244-6-ND
680 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

680 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1244-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1244-2-ND
Chip Resistor - Surface Mount 749-1244-2-ND
680 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

680 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Res, Aec-Q200, Thin Film, 680R, 1%, 0204; Resistance Vishay - 98Y2428 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 680R, 1%, 0204; Resistance Vishay
98Y2428
Res, Aec-Q200, Thin Film, 680R, 1%, 0204; Resistance Vishay 98Y2428
RES, AEC-Q200, THIN FILM, 680R, 1%, 0204; Resistance:680ohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 680R, 1%, 0204; Resistance:680ohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1244-1-ND 98Y2428
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thin Film, 680R, 1%, 0204; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details