Vishay Intertechnology, Inc. Audio Products SMM02040C6199FB000

Description
Manufacturer: AMIS Category: Audio Products Packaging: Bulk Part Status: End of Life Resistance (Ohms): 0.05 Tolerance: ±0.25% Power (Watts): 6 W Composition: Thick Film Features: Amplified Output, Temperature Compensated Temperature Coefficient: C0G, NP0
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Audio Products Packaging: Bulk Part Status: End of Life Resistance (Ohms): 0.05 Tolerance: ±0.25% Power (Watts): 6 W Composition: Thick Film Features: Amplified Output, Temperature Compensated Temperature Coefficient: C0G, NP0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products -  - Win Source Electronics
Laguna Hills, CA, United States
Audio Products
Audio Products
Manufacturer: AMIS Category: Audio Products Packaging: Bulk Part Status: End of Life Resistance (Ohms): 0.05 Tolerance: ±0.25% Power (Watts): 6 W Composition: Thick Film Features: Amplified Output, Temperature Compensated Temperature Coefficient: C0G, NP0

Manufacturer: AMIS
Category: Audio Products
Packaging: Bulk
Part Status: End of Life
Resistance (Ohms): 0.05
Tolerance: ±0.25%
Power (Watts): 6 W
Composition: Thick Film
Features: Amplified Output, Temperature Compensated
Temperature Coefficient: C0G, NP0

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Audio Amplifier Chips
Product Name Audio Products
Unlock Full Specs
to access all available technical data