Vishay Intertechnology, Inc. Chip Resistor - Surface Mount SMM02040C6190FB300

Description
619 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
619 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-SMM02040C6190FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C6190FB300DKR-ND
Chip Resistor - Surface Mount 749-SMM02040C6190FB300DKR-ND
619 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

619 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040C6190FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C6190FB300TR-ND
Chip Resistor - Surface Mount 749-SMM02040C6190FB300TR-ND
619 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

619 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040C6190FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C6190FB300CT-ND
Chip Resistor - Surface Mount 749-SMM02040C6190FB300CT-ND
619 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

619 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
MELF Resistors 1/4watt 619ohms 1% 50ppm Product overview: SMM02040C6190FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C6190FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 619ohms 1% 50ppm Product overview: SMM02040C6190FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C6190FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SMM02040C6190FB300
896246-SMM02040C6190FB300
Chip Resistor - Surface Mount - SMM02040C6190FB300 896246-SMM02040C6190FB300
Manufacturer: Vishay Win Source Part Number: 896246-SMM02040C6190 FB300 Series: SMM0204 Operating Temperature Range: -55°C ~ 125°C Features: 619 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: Mini MELF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-SMM02040C6190FB3 00TR, 749-SMM02040C6190FB3 00DKR, 749-SMM02040C6190FB3 00CT, SMM02040C6190FB300-N D

Manufacturer: Vishay
Win Source Part Number: 896246-SMM02040C6190FB300
Series: SMM0204
Operating Temperature Range: -55°C ~ 125°C
Features: 619 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: Mini MELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
HTSUS: 8533.21.0040
Other Part Number: 749-SMM02040C6190FB300TR, 749-SMM02040C6190FB300DKR, 749-SMM02040C6190FB300CT, SMM02040C6190FB300-ND

Buy Now Datasheet
MELF,0204,1/4W,619,1%,50PPM,T/R - SMM02040C6190FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,619,1%,50PPM,T/R
SMM02040C6190FB300
MELF,0204,1/4W,619,1%,50PPM,T/R SMM02040C6190FB300
MELF,0204,1/4W,619,1 %,50PPM,T/R

MELF,0204,1/4W,619,1%,50PPM,T/R

Supplier's Site
Resistors - Chip Resistor - Surface Mount - SMM02040C6190FB300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
SMM02040C6190FB300
Resistors - Chip Resistor - Surface Mount SMM02040C6190FB300
RES 619 OHM 1% 1/4W MELF 0204

RES 619 OHM 1% 1/4W MELF 0204

Supplier's Site
MELF Resistors 1/4watt 619ohms 1% 50ppm - 878-SMM02040C6190FB300 - Utmel Electronic Limited
Hong Kong, China
MELF Resistors 1/4watt 619ohms 1% 50ppm
878-SMM02040C6190FB300
MELF Resistors 1/4watt 619ohms 1% 50ppm 878-SMM02040C6190FB300
MELF Resistors 1/4watt 619ohms 1% 50ppm

MELF Resistors 1/4watt 619ohms 1% 50ppm

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 749-SMM02040C6190FB300DKR-ND 52-SMM02040C6190FB300 896246-SMM02040C6190FB300 SMM02040C6190FB300 SMM02040C6190FB300 878-SMM02040C6190FB300
Product Name Chip Resistor - Surface Mount Resistor Chip Resistor - Surface Mount - SMM02040C6190FB300 MELF,0204,1/4W,619,1%,50PPM,T/R Resistors - Chip Resistor - Surface Mount MELF Resistors 1/4watt 619ohms 1% 50ppm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging MELF, 0204 MELF, 0204
Resistance Range 619 ohms 619 ohms 619 ohms 619 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details