Vishay Precision Group MELF,0204,1/4W,60.4K,1%,50PPM,T/R SMM02040C6049FB300

Description
MELF,0204,1/4W,60.4K ,1%,50PPM,T/R
Request a Quote Datasheet
Description
MELF,0204,1/4W,60.4K ,1%,50PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF,0204,1/4W,60.4K,1%,50PPM,T/R - SMM02040C6049FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,60.4K,1%,50PPM,T/R
SMM02040C6049FB300
MELF,0204,1/4W,60.4K,1%,50PPM,T/R SMM02040C6049FB300
MELF,0204,1/4W,60.4K ,1%,50PPM,T/R

MELF,0204,1/4W,60.4K,1%,50PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - 749-1207-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1207-1-ND
Chip Resistor - Surface Mount 749-1207-1-ND
60.4 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

60.4 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1207-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1207-2-ND
Chip Resistor - Surface Mount 749-1207-2-ND
60.4 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

60.4 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1207-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1207-6-ND
Chip Resistor - Surface Mount 749-1207-6-ND
60.4 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

60.4 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
MELF Resistors 1/4watt 60.4ohms 1% 50ppm Product overview: SMM02040C6049FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C6049FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 60.4ohms 1% 50ppm Product overview: SMM02040C6049FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C6049FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 60R4, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 85AH4913 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
85AH4913
Res, 60R4, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 85AH4913
RES, 60R4, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 60R4, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SMM02040C6049FB300 749-1207-1-ND 52-SMM02040C6049FB300 85AH4913
Product Name MELF,0204,1/4W,60.4K,1%,50PPM,T/R Chip Resistor - Surface Mount Resistor Res, 60R4, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details