Vishay Intertechnology, Inc. Chip Resistor - Surface Mount SMM02040C5762FB300

Description
57.6 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
57.6 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - SMM02040C5762FB300-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SMM02040C5762FB300-ND
Chip Resistor - Surface Mount SMM02040C5762FB300-ND
57.6 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

57.6 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Res Metal Film 0204 57.6K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R - SMM02040C5762FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 0204 57.6K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
SMM02040C5762FB300
Res Metal Film 0204 57.6K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R SMM02040C5762FB300
Res Metal Film 0204 57.6K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R

Res Metal Film 0204 57.6K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number SMM02040C5762FB300-ND SMM02040C5762FB300
Product Name Chip Resistor - Surface Mount Res Metal Film 0204 57.6K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573325 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 4.7 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details