Vishay Precision Group Chip Resistor - Surface Mount - SMM02040C5601FB300 SMM02040C5601FB300

Description
Manufacturer: Vishay Win Source Part Number: 934363-SMM02040C5601 FB300 Series: SMM0204 Operating Temperature Range: -55°C ~ 125°C Features: 5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: Mini MELF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-1281-2, 749-1281-6, 749-1281-1
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 934363-SMM02040C5601 FB300 Series: SMM0204 Operating Temperature Range: -55°C ~ 125°C Features: 5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: Mini MELF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-1281-2, 749-1281-6, 749-1281-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - SMM02040C5601FB300 - 934363-SMM02040C5601FB300 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SMM02040C5601FB300
934363-SMM02040C5601FB300
Chip Resistor - Surface Mount - SMM02040C5601FB300 934363-SMM02040C5601FB300
Manufacturer: Vishay Win Source Part Number: 934363-SMM02040C5601 FB300 Series: SMM0204 Operating Temperature Range: -55°C ~ 125°C Features: 5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: Mini MELF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-1281-2, 749-1281-6, 749-1281-1

Manufacturer: Vishay
Win Source Part Number: 934363-SMM02040C5601FB300
Series: SMM0204
Operating Temperature Range: -55°C ~ 125°C
Features: 5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: Mini MELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
HTSUS: 8533.21.0040
Other Part Number: 749-1281-2, 749-1281-6, 749-1281-1

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1281-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1281-2-ND
Chip Resistor - Surface Mount 749-1281-2-ND
5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1281-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1281-6-ND
Chip Resistor - Surface Mount 749-1281-6-ND
5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1281-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1281-1-ND
Chip Resistor - Surface Mount 749-1281-1-ND
5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
MELF Resistors 1/4watt 5.6Kohms 1% 50ppm Product overview: SMM02040C5601FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C5601FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 5.6Kohms 1% 50ppm Product overview: SMM02040C5601FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C5601FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 5K6, 1%, 0204; Resistance Vishay - 98Y2423 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 5K6, 1%, 0204; Resistance Vishay
98Y2423
Res, Aec-Q200, Thin Film, 5K6, 1%, 0204; Resistance Vishay 98Y2423
RES, AEC-Q200, THIN FILM, 5K6, 1%, 0204; Resistance:5.6kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 5K6, 1%, 0204; Resistance:5.6kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - SMM02040C5601FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SMM02040C5601FB300
Chip Resistor - Surface Mount SMM02040C5601FB300
RES 5.6K OHM 1% 1/4W MELF 0204

RES 5.6K OHM 1% 1/4W MELF 0204

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 934363-SMM02040C5601FB300 749-1281-2-ND 52-SMM02040C5601FB300 98Y2423 SMM02040C5601FB300
Product Name Chip Resistor - Surface Mount - SMM02040C5601FB300 Chip Resistor - Surface Mount Resistor Res, Aec-Q200, Thin Film, 5K6, 1%, 0204; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 155 C (-67 to 311 F) -55 to 125 C (-67 to 257 F)
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging MELF, 0204
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details