MELF Resistors 1/4watt 51.1ohms 1% 50ppm Product overview: SMM02040C5119FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C5119FB30
51.1 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
51.1 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
51.1 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
MELF,0204,1/4W,51.1K
RES, 51R1, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-SMM02040C5119FB300 | 749-1204-6-ND | SMM02040C5119FB300 | 85AH4905 |
| Product Name | Resistor | Chip Resistor - Surface Mount | MELF,0204,1/4W,51.1K,1%,50PPM,T/R | Res, 51R1, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay |
| Resistance Range | 51.1 ohms | 51.1 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Operating DC Voltage | 200 volts | |||
| Operating AC Voltage | 200 volts |