Vishay Intertechnology, Inc. Chip Resistor - Surface Mount SMM02040C5102FB300

Description
51 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
51 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1321-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1321-1-ND
Chip Resistor - Surface Mount 749-1321-1-ND
51 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

51 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1321-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1321-2-ND
Chip Resistor - Surface Mount 749-1321-2-ND
51 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

51 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1321-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1321-6-ND
Chip Resistor - Surface Mount 749-1321-6-ND
51 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

51 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Res, 51K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 85AH4898 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
85AH4898
Res, 51K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 85AH4898
RES, 51K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 51K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1321-1-ND 85AH4898
Product Name Chip Resistor - Surface Mount Res, 51K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details