MELF,0204,1/4W,510,1
510 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
510 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
510 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
RES, 510R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SMM02040C5100FB300 | 749-1240-2-ND | 85AH4897 |
| Product Name | MELF,0204,1/4W,510,1%,50PPM,T/R | Chip Resistor - Surface Mount | Res, 510R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay |
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 4 watts | 0.2500 watts | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |