Vishay Precision Group Audio Products SMM02040C4999FB300

Description
Manufacturer: TaiMag Category: Audio Products Packaging: Bulk Part Status: Discontinued Resistance (Ohms): 0.309 Tolerance: ±0.25% Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Supplier Device Package: 16-LGA (3x3)
Request a Quote Datasheet
Description
Manufacturer: TaiMag Category: Audio Products Packaging: Bulk Part Status: Discontinued Resistance (Ohms): 0.309 Tolerance: ±0.25% Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Supplier Device Package: 16-LGA (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products -  - Win Source Electronics
Laguna Hills, CA, United States
Audio Products
Audio Products
Manufacturer: TaiMag Category: Audio Products Packaging: Bulk Part Status: Discontinued Resistance (Ohms): 0.309 Tolerance: ±0.25% Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Supplier Device Package: 16-LGA (3x3)

Manufacturer: TaiMag
Category: Audio Products
Packaging: Bulk
Part Status: Discontinued
Resistance (Ohms): 0.309
Tolerance: ±0.25%
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead
Supplier Device Package: 16-LGA (3x3)

Buy Now Datasheet
MELF,0204,1/4W,49.9,1%,50PPM,T/R - SMM02040C4999FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,49.9,1%,50PPM,T/R
SMM02040C4999FB300
MELF,0204,1/4W,49.9,1%,50PPM,T/R SMM02040C4999FB300
MELF,0204,1/4W,49.9, 1%,50PPM,T/R

MELF,0204,1/4W,49.9,1%,50PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - 749-1202-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1202-1-ND
Chip Resistor - Surface Mount 749-1202-1-ND
49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1202-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1202-6-ND
Chip Resistor - Surface Mount 749-1202-6-ND
49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1202-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1202-2-ND
Chip Resistor - Surface Mount 749-1202-2-ND
49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Res, 49R9, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 85AH4896 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
85AH4896
Res, 49R9, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 85AH4896
RES, 49R9, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 49R9, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SMM02040C4999FB300 749-1202-1-ND 85AH4896
Product Name Audio Products MELF,0204,1/4W,49.9,1%,50PPM,T/R Chip Resistor - Surface Mount Res, 49R9, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Resistance Range 0.3090 ohms 49.9 ohms
Tolerance 0.2500 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 1200 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details