Vishay Intertechnology, Inc. Chip Resistor - Surface Mount SMM02040C4993FB300

Description
499 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
499 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1353-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1353-1-ND
Chip Resistor - Surface Mount 749-1353-1-ND
499 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

499 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1353-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1353-6-ND
Chip Resistor - Surface Mount 749-1353-6-ND
499 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

499 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1353-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1353-2-ND
Chip Resistor - Surface Mount 749-1353-2-ND
499 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

499 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
4W 499kOhm Resistor - 52-SMM02040C4993FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W 499kOhm Resistor
52-SMM02040C4993FB300
4W 499kOhm Resistor 52-SMM02040C4993FB300
MELF Resistors 1/4W 499kOhm 1% 50ppm Product overview: SMM02040C4993FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 499kOhm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 499kOhm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C4993FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4W 499kOhm 1% 50ppm Product overview: SMM02040C4993FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 499kOhm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 499kOhm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C4993FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MELF,0204,1/4W,499K,1%,50PPM,T/R - SMM02040C4993FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,499K,1%,50PPM,T/R
SMM02040C4993FB300
MELF,0204,1/4W,499K,1%,50PPM,T/R SMM02040C4993FB300
MELF,0204,1/4W,499K, 1%,50PPM,T/R

MELF,0204,1/4W,499K,1%,50PPM,T/R

Supplier's Site
Res, 499K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 85AH4895 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
85AH4895
Res, 499K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 85AH4895
RES, 499K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 499K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 749-1353-1-ND 52-SMM02040C4993FB300 SMM02040C4993FB300 85AH4895
Product Name Chip Resistor - Surface Mount 4W 499kOhm Resistor MELF,0204,1/4W,499K,1%,50PPM,T/R Res, 499K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details