Vishay Precision Group MELF,0204,1/4W,499,1%,50PPM,T/R SMM02040C4990FB300

Description
MELF,0204,1/4W,499,1 %,50PPM,T/R
Request a Quote Datasheet
Description
MELF,0204,1/4W,499,1 %,50PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF,0204,1/4W,499,1%,50PPM,T/R - SMM02040C4990FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,499,1%,50PPM,T/R
SMM02040C4990FB300
MELF,0204,1/4W,499,1%,50PPM,T/R SMM02040C4990FB300
MELF,0204,1/4W,499,1 %,50PPM,T/R

MELF,0204,1/4W,499,1%,50PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - 749-1239-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1239-1-ND
Chip Resistor - Surface Mount 749-1239-1-ND
499 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

499 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1239-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1239-2-ND
Chip Resistor - Surface Mount 749-1239-2-ND
499 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

499 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1239-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1239-6-ND
Chip Resistor - Surface Mount 749-1239-6-ND
499 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

499 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
MELF Resistors 1/4watt 499ohms 1% 50ppm Product overview: SMM02040C4990FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C4990FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 499ohms 1% 50ppm Product overview: SMM02040C4990FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C4990FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 499R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 85AH4893 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
85AH4893
Res, 499R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 85AH4893
RES, 499R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 499R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SMM02040C4990FB300 749-1239-1-ND 52-SMM02040C4990FB300 85AH4893
Product Name MELF,0204,1/4W,499,1%,50PPM,T/R Chip Resistor - Surface Mount Resistor Res, 499R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details