Vishay Intertechnology, Inc. Chip Resistor - Surface Mount SMM02040C4758FB300

Description
4.75 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
4.75 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1178-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1178-6-ND
Chip Resistor - Surface Mount 749-1178-6-ND
4.75 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

4.75 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1178-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1178-2-ND
Chip Resistor - Surface Mount 749-1178-2-ND
4.75 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

4.75 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1178-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1178-1-ND
Chip Resistor - Surface Mount 749-1178-1-ND
4.75 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

4.75 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
MELF Resistors 1/4watt 4.75ohms 1% 50ppm Product overview: SMM02040C4758FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C4758FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 4.75ohms 1% 50ppm Product overview: SMM02040C4758FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C4758FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1327288-SMM02040C4758FB300 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327288-SMM02040C4758FB300
Resistors - Chip Resistor - Surface Mount 1327288-SMM02040C4758FB300
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1327288-SMM02040C475 8FB300 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 4.75 Ohms Supplier Device Package: Mini MELF Temperature Range - Operating: -55°C ~ 125°C Case / Package: MELF, 0204 ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Other Part Number: 749-1178-2,749-1178- 1,749-1178-6 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1327288-SMM02040C4758FB300
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 4.75 Ohms
Supplier Device Package: Mini MELF
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: MELF, 0204
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Other Part Number: 749-1178-2,749-1178-1,749-1178-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
MELF,0204,1/4W,4.75,1%,50PPM,T/R - SMM02040C4758FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,4.75,1%,50PPM,T/R
SMM02040C4758FB300
MELF,0204,1/4W,4.75,1%,50PPM,T/R SMM02040C4758FB300
MELF,0204,1/4W,4.75, 1%,50PPM,T/R

MELF,0204,1/4W,4.75,1%,50PPM,T/R

Supplier's Site
Res, Aec-Q200, Thin Film, 4R75, 1%, 0204; Resistance Vishay - 98Y2418 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 4R75, 1%, 0204; Resistance Vishay
98Y2418
Res, Aec-Q200, Thin Film, 4R75, 1%, 0204; Resistance Vishay 98Y2418
RES, AEC-Q200, THIN FILM, 4R75, 1%, 0204; Resistance:4.75ohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 4R75, 1%, 0204; Resistance:4.75ohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 749-1178-6-ND 52-SMM02040C4758FB300 1327288-SMM02040C4758FB300 SMM02040C4758FB300 98Y2418
Product Name Chip Resistor - Surface Mount Resistor Resistors - Chip Resistor - Surface Mount MELF,0204,1/4W,4.75,1%,50PPM,T/R Res, Aec-Q200, Thin Film, 4R75, 1%, 0204; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204
Resistance Range 4.75 ohms 4.75 ohms 4.75 ohms 4.75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details