Vishay Precision Group Chip Resistor - Surface Mount SMM02040C4708FB300

Description
4.7 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
4.7 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1177-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1177-2-ND
Chip Resistor - Surface Mount 749-1177-2-ND
4.7 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

4.7 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1177-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1177-1-ND
Chip Resistor - Surface Mount 749-1177-1-ND
4.7 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

4.7 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1177-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1177-6-ND
Chip Resistor - Surface Mount 749-1177-6-ND
4.7 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

4.7 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
MELF Resistors 1/4watt 4.7ohms 1% 50ppm Product overview: SMM02040C4708FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C4708FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 4.7ohms 1% 50ppm Product overview: SMM02040C4708FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C4708FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor,metal Film,4.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 63M5004 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
63M5004
Resistor,metal Film,4.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 63M5004
Resistor,Metal Film,4.7Ohms,200WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,4.7Ohms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 4R7, 1%, 0204; Resistance Vishay - 98Y2412 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 4R7, 1%, 0204; Resistance Vishay
98Y2412
Res, Aec-Q200, Thin Film, 4R7, 1%, 0204; Resistance Vishay 98Y2412
RES, AEC-Q200, THIN FILM, 4R7, 1%, 0204; Resistance:4.7ohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 4R7, 1%, 0204; Resistance:4.7ohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 749-1177-2-ND 52-SMM02040C4708FB300 63M5004 98Y2412
Product Name Chip Resistor - Surface Mount Resistor Resistor,metal Film,4.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay Res, Aec-Q200, Thin Film, 4R7, 1%, 0204; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging MELF, 0204
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD103GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details