MELF Resistors 1/4watt 47kohms 1% 50ppm Product overview: SMM02040C4702FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C4702FB30
Manufacturer: Vishay
Win Source Part Number: 896241-SMM02040C4702
Series: SMM0204
Operating Temperature Range: -55°C ~ 125°C
Features: 47 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: Mini MELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
HTSUS: 8533.21.0040
Other Part Number: 749-1318-1, 749-1318-2, 749-1318-6
47 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
47 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
47 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
RES, AEC-Q200, THIN FILM, 47K, 1%, 0204; Resistance:47kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-SMM02040C4702FB300 | 896241-SMM02040C4702FB300 | 749-1318-2-ND | 98Y2410 |
| Product Name | Resistor | Chip Resistor - Surface Mount - SMM02040C4702FB300 | Chip Resistor - Surface Mount | Res, Aec-Q200, Thin Film, 47K, 1%, 0204; Resistance Vishay |
| Resistance Range | 47000 ohms | 47000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Operating DC Voltage | 200 volts | 200 volts | ||
| Operating AC Voltage | 200 volts | 200 volts |