The SMM0204 series thin film MELF resistor from Vishay is designed for applications requiring high reliability and stability, particularly in automotive, industrial, and medical equipment. This specific part number, 98Y2409, features a resistance value of 4.7 kΩ with a tolerance of 1%. It is AEC-Q200 qualified, ensuring it meets stringent automotive standards. The resistor operates within a temperature range of -55 °C to 155 °C and has a maximum operating voltage of 200 V. It can dissipate up to 0.4 W of power, making it suitable for various electronic applications. The temperature coefficient options include ± 100 ppm/K, ± 50 ppm/K, and ± 25 ppm/K, allowing for precise performance in different environmental conditions. The SMM0204 series is characterized by excellent stability and low failure rates, with a FIT rate of ,â§ 0.1 x 10^-9/h. It is packaged in antistatic blister tape, facilitating easy handling and integration into circuit boards. This resistor is a reliable choice for engineers seeking a robust component for demanding applications.
MELF Resistors 1/4watt 4.7Kohms 1% 50ppm Product overview: SMM02040C4701FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C4701FB30
4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Resistor,Metal Film,4.7KOhms,200WV,
RES, AEC-Q200, THIN FILM, 4K7, 1%, 0204; Resistance:4.7kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-SMM02040C4701FB300 | 749-1276-6-ND | 10M9945 | 98Y2409 |
| Product Name | Resistor | Chip Resistor - Surface Mount | Resistor,metal Film,4.7Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay | Res, Aec-Q200, Thin Film, 4K7, 1%, 0204; Resistance Vishay |
| Resistance Range | 4700 ohms | 4700 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Operating DC Voltage | 200 volts | 200 volts | ||
| Operating AC Voltage | 200 volts | 200 volts |