Vishay Precision Group MELF,0204,1/4W,40.2K,1%,50PPM,T/R SMM02040C4022FB300

Description
MELF,0204,1/4W,40.2K ,1%,50PPM,T/R
Request a Quote Datasheet
Description
MELF,0204,1/4W,40.2K ,1%,50PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF,0204,1/4W,40.2K,1%,50PPM,T/R - SMM02040C4022FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,40.2K,1%,50PPM,T/R
SMM02040C4022FB300
MELF,0204,1/4W,40.2K,1%,50PPM,T/R SMM02040C4022FB300
MELF,0204,1/4W,40.2K ,1%,50PPM,T/R

MELF,0204,1/4W,40.2K,1%,50PPM,T/R

Supplier's Site
MELF Resistors 1/4watt 40.2Kohms 1% 50ppm Product overview: SMM02040C4022FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C4022FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 40.2Kohms 1% 50ppm Product overview: SMM02040C4022FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C4022FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1979-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1979-2-ND
Chip Resistor - Surface Mount 749-1979-2-ND
40.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

40.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1979-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1979-6-ND
Chip Resistor - Surface Mount 749-1979-6-ND
40.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

40.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1979-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1979-1-ND
Chip Resistor - Surface Mount 749-1979-1-ND
40.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

40.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Res, 40K2, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 85AH4885 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
85AH4885
Res, 40K2, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 85AH4885
RES, 40K2, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 40K2, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - SMM02040C4022FB300 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
SMM02040C4022FB300
Resistors - Chip Resistor - Surface Mount SMM02040C4022FB300
RES 40.2K OHM 1% 1/4W MELF 0204

RES 40.2K OHM 1% 1/4W MELF 0204

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number SMM02040C4022FB300 52-SMM02040C4022FB300 749-1979-2-ND 85AH4885 SMM02040C4022FB300
Product Name MELF,0204,1/4W,40.2K,1%,50PPM,T/R Resistor Chip Resistor - Surface Mount Res, 40K2, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Resistance Range 40200 ohms 40200 ohms
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details