The SMM0204 thin film MELF resistor from Vishay is designed for applications requiring high reliability and stability, making it suitable for automotive, industrial, and medical equipment. This specific resistor has a resistance value of 39 ohms, a tolerance of 1%, and a power rating of 0.4 watts. It operates within a temperature range of -55 °C to 155 °C and can handle a maximum operating voltage of 200 V. The resistor features a temperature coefficient of ± 100 ppm/K, ensuring minimal resistance change with temperature variations. It is RoHS compliant and exhibits excellent stability under various environmental conditions. The product is packaged in antistatic blister tape, facilitating easy handling and integration into electronic assemblies.
MELF Resistors 1/4watt 39ohms 1% 50ppm Product overview: SMM02040C3909FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C3909FB30
39 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
39 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
39 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
RES, 39R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-SMM02040C3909FB300 | 749-1199-2-ND | 85AH4881 |
| Product Name | Resistor | Chip Resistor - Surface Mount | Res, 39R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay |
| Resistance Range | 39 ohms | 39 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |
| Operating DC Voltage | 200 volts | ||
| Operating AC Voltage | 200 volts |