Vishay Intertechnology, Inc. Chip Resistor - Surface Mount SMM02040C3901FB300

Description
3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1272-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1272-2-ND
Chip Resistor - Surface Mount 749-1272-2-ND
3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1272-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1272-1-ND
Chip Resistor - Surface Mount 749-1272-1-ND
3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1272-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1272-6-ND
Chip Resistor - Surface Mount 749-1272-6-ND
3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SMM02040C3901FB300
1098526-SMM02040C3901FB300
Chip Resistor - Surface Mount - SMM02040C3901FB300 1098526-SMM02040C3901FB300
Manufacturer: Vishay Win Source Part Number: 1098526-SMM02040C390 1FB300 Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 3.9k Composition: Thin Film Number of Terminations: 2 Family Name: SMM0204 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: MELF Alternative Parts (Cross-Reference): NFR0204VF3901DTRF; WRM0204D-3K9FI; CSRV0204FTNV3901; MM204F3K90TKRTR10K ; Introduction Date: March 23, 2006 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1098526-SMM02040C3901FB300
Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 3.9k
Composition: Thin Film
Number of Terminations: 2
Family Name: SMM0204
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: MELF
Alternative Parts (Cross-Reference): NFR0204VF3901DTRF; WRM0204D-3K9FI; CSRV0204FTNV3901; MM204F3K90TKRTR10K ;
Introduction Date: March 23, 2006
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MELF Resistors 1/4watt 3.9Kohms 1% 50ppm Product overview: SMM02040C3901FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C3901FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 3.9Kohms 1% 50ppm Product overview: SMM02040C3901FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C3901FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
250mW Thin Film Resistor 200V ±50ppm/℃ ±1% -55℃~+125℃ 3.9kΩ MiniMELF Chip Resistor - Surface Mount ROHS - 17930-SMM02040C3901FB300 - Utmel Electronic Limited
Hong Kong, China
250mW Thin Film Resistor 200V ±50ppm/℃ ±1% -55℃~+125℃ 3.9kΩ MiniMELF Chip Resistor - Surface Mount ROHS
17930-SMM02040C3901FB300
250mW Thin Film Resistor 200V ±50ppm/℃ ±1% -55℃~+125℃ 3.9kΩ MiniMELF Chip Resistor - Surface Mount ROHS 17930-SMM02040C3901FB300
250mW Thin Film Resistor 200V ±50ppm/℃ ±1% -55℃~+125℃ 3.9kΩ MiniMELF Chip Resistor - Surface Mount ROHS

250mW Thin Film Resistor 200V ±50ppm/℃ ±1% -55℃~+125℃ 3.9kΩ MiniMELF Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, Aec-Q200, Thin Film, 3K9, 1%, 0204; Resistance Vishay - 98Y2404 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 3K9, 1%, 0204; Resistance Vishay
98Y2404
Res, Aec-Q200, Thin Film, 3K9, 1%, 0204; Resistance Vishay 98Y2404
RES, AEC-Q200, THIN FILM, 3K9, 1%, 0204; Resistance:3.9kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 3K9, 1%, 0204; Resistance:3.9kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 749-1272-2-ND 1098526-SMM02040C3901FB300 52-SMM02040C3901FB300 17930-SMM02040C3901FB300 98Y2404
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - SMM02040C3901FB300 Resistor 250mW Thin Film Resistor 200V ±50ppm/℃ ±1% -55℃~+125℃ 3.9kΩ MiniMELF Chip Resistor - Surface Mount ROHS Res, Aec-Q200, Thin Film, 3K9, 1%, 0204; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567759 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details