Vishay Intertechnology, Inc. Connectors,Interconnects SMM02040C3900FB300

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: Active Resistance (Ohms): 3 Tolerance: ±20% Power (Watts): 30 W Composition: Thick Film Features: Load Discharge, Status Flag Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: Active Resistance (Ohms): 3 Tolerance: ±20% Power (Watts): 30 W Composition: Thick Film Features: Load Discharge, Status Flag Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: Active Resistance (Ohms): 3 Tolerance: ±20% Power (Watts): 30 W Composition: Thick Film Features: Load Discharge, Status Flag Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Tape & Reel (TR)
Part Status: Active
Resistance (Ohms): 3
Tolerance: ±20%
Power (Watts): 30 W
Composition: Thick Film
Features: Load Discharge, Status Flag
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-557-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers