38.3 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
38.3 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Res Metal Film 0204 38.3K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 749-1976-2-ND | SMM02040C3832FB300 |
| Product Name | Chip Resistor - Surface Mount | Res Metal Film 0204 38.3K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | MetalFilm |
| Mounting / Packaging | MELF, 0204 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % | 1 +/- % |