Vishay Intertechnology, Inc. Chip Resistor - Surface Mount SMM02040C3741FB300

Description
RES 3.74K OHM 1% 1/4W MELF 0204
Request a Quote Datasheet
Description
RES 3.74K OHM 1% 1/4W MELF 0204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-SMM02040C3741FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C3741FB300CT-ND
Chip Resistor - Surface Mount 749-SMM02040C3741FB300CT-ND
RES 3.74K OHM 1% 1/4W MELF 0204

RES 3.74K OHM 1% 1/4W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040C3741FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C3741FB300DKR-ND
Chip Resistor - Surface Mount 749-SMM02040C3741FB300DKR-ND
RES 3.74K OHM 1% 1/4W MELF 0204

RES 3.74K OHM 1% 1/4W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040C3741FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C3741FB300TR-ND
Chip Resistor - Surface Mount 749-SMM02040C3741FB300TR-ND
3.74 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

3.74 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 749-SMM02040C3741FB300CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging MELF, 0204
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details