Vishay Intertechnology, Inc. 25w Resistor SMM02040C3601FB300

Description
MELF Resistors .25w 3.6Kohms 1% 50ppm Product overview: SMM02040C3601FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25w, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C3601FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors .25w 3.6Kohms 1% 50ppm Product overview: SMM02040C3601FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25w, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C3601FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF Resistors .25w 3.6Kohms 1% 50ppm Product overview: SMM02040C3601FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25w, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C3601FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors .25w 3.6Kohms 1% 50ppm Product overview: SMM02040C3601FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25w, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C3601FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1271-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1271-2-ND
Chip Resistor - Surface Mount 749-1271-2-ND
3.6 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

3.6 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1271-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1271-1-ND
Chip Resistor - Surface Mount 749-1271-1-ND
3.6 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

3.6 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1271-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1271-6-ND
Chip Resistor - Surface Mount 749-1271-6-ND
3.6 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

3.6 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Res, Aec-Q200, 3.6Kohm, 0.25W, Melf 0204 Rohs Compliant Vishay - 33AK3711 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3.6Kohm, 0.25W, Melf 0204 Rohs Compliant Vishay
33AK3711
Res, Aec-Q200, 3.6Kohm, 0.25W, Melf 0204 Rohs Compliant Vishay 33AK3711
RES, AEC-Q200, 3.6KOHM, 0.25W, MELF 0204 ROHS COMPLIANT: YES

RES, AEC-Q200, 3.6KOHM, 0.25W, MELF 0204 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-SMM02040C3601FB300 749-1271-2-ND 33AK3711
Product Name 25w Resistor Chip Resistor - Surface Mount Res, Aec-Q200, 3.6Kohm, 0.25W, Melf 0204 Rohs Compliant Vishay
Resistance Range 3600 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details