Manufacturer: Chipown
Category: Audio Products
Packaging: Bulk
Part Status: End of Life
Resistance (Ohms): 3
Tolerance: ±20%
Power (Watts): 6 W
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Package / Case: 16-WFLGA
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Audio Products |
| Package Type | 16-WFLGA |