Vishay Intertechnology, Inc. MELF,0204,1/4W,3.57K,1%,50PPM,T/R SMM02040C3571FB300

Description
MELF,0204,1/4W,3.57K ,1%,50PPM,T/R
Request a Quote Datasheet
Description
MELF,0204,1/4W,3.57K ,1%,50PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF,0204,1/4W,3.57K,1%,50PPM,T/R - SMM02040C3571FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,3.57K,1%,50PPM,T/R
SMM02040C3571FB300
MELF,0204,1/4W,3.57K,1%,50PPM,T/R SMM02040C3571FB300
MELF,0204,1/4W,3.57K ,1%,50PPM,T/R

MELF,0204,1/4W,3.57K,1%,50PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - SMM02040C3571FB300-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SMM02040C3571FB300-ND
Chip Resistor - Surface Mount SMM02040C3571FB300-ND
3.57 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

3.57 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SMM02040C3571FB300 SMM02040C3571FB300-ND
Product Name MELF,0204,1/4W,3.57K,1%,50PPM,T/R Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573299 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers