Vishay Intertechnology, Inc. MELF,0204,1/4W,34.8K,1%,50PPM,T/R SMM02040C3482FB300

Description
MELF,0204,1/4W,34.8K ,1%,50PPM,T/R
Request a Quote Datasheet
Description
MELF,0204,1/4W,34.8K ,1%,50PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF,0204,1/4W,34.8K,1%,50PPM,T/R - SMM02040C3482FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,34.8K,1%,50PPM,T/R
SMM02040C3482FB300
MELF,0204,1/4W,34.8K,1%,50PPM,T/R SMM02040C3482FB300
MELF,0204,1/4W,34.8K ,1%,50PPM,T/R

MELF,0204,1/4W,34.8K,1%,50PPM,T/R

Supplier's Site
SMD 4W Resistor - 52-SMM02040C3482FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-SMM02040C3482FB300
SMD 4W Resistor 52-SMM02040C3482FB300
Res Thin Film 0204(1406) 34.8K Ohm 1% 1/4W 50ppm/C Conformal Melf SMD Blister T/R Product overview: SMM02040C3482FB300 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C3482FB30 0 can be used for catalog matching and distributor lookup.

Res Thin Film 0204(1406) 34.8K Ohm 1% 1/4W 50ppm/C Conformal Melf SMD Blister T/R Product overview: SMM02040C3482FB300 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C3482FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SMM02040C3482FB300
805408-SMM02040C3482FB300
Chip Resistor - Surface Mount - SMM02040C3482FB300 805408-SMM02040C3482FB300
Manufacturer: Vishay Beyschlag Win Source Part Number: 805408-SMM02040C3482 FB300 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 34.8 kOhms Supplier Device Package: Mini MELF Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Manufacturer Package: MELF, 0204 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Beyschlag
Win Source Part Number: 805408-SMM02040C3482FB300
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 34.8 kOhms
Supplier Device Package: Mini MELF
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Manufacturer Package: MELF, 0204
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - SMM02040C3482FB300-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SMM02040C3482FB300-ND
Chip Resistor - Surface Mount SMM02040C3482FB300-ND
34.8 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

34.8 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number SMM02040C3482FB300 52-SMM02040C3482FB300 805408-SMM02040C3482FB300 SMM02040C3482FB300-ND
Product Name MELF,0204,1/4W,34.8K,1%,50PPM,T/R SMD 4W Resistor Chip Resistor - Surface Mount - SMM02040C3482FB300 Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Resistance Range 34800 ohms 34800 ohms
Standards and Certifications RoHS
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details