Vishay Intertechnology, Inc. MELF,0204,1/4W,33.2,1%,50PPM,T/R SMM02040C3329FB300

Description
MELF,0204,1/4W,33.2, 1%,50PPM,T/R
Request a Quote Datasheet
Description
MELF,0204,1/4W,33.2, 1%,50PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF,0204,1/4W,33.2,1%,50PPM,T/R - SMM02040C3329FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,33.2,1%,50PPM,T/R
SMM02040C3329FB300
MELF,0204,1/4W,33.2,1%,50PPM,T/R SMM02040C3329FB300
MELF,0204,1/4W,33.2, 1%,50PPM,T/R

MELF,0204,1/4W,33.2,1%,50PPM,T/R

Supplier's Site
MELF Resistors 1/4watt 33.2ohms 1% 50ppm Product overview: SMM02040C3329FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C3329FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 33.2ohms 1% 50ppm Product overview: SMM02040C3329FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C3329FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1198-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1198-1-ND
Chip Resistor - Surface Mount 749-1198-1-ND
33.2 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

33.2 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1198-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1198-2-ND
Chip Resistor - Surface Mount 749-1198-2-ND
33.2 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

33.2 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1198-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1198-6-ND
Chip Resistor - Surface Mount 749-1198-6-ND
33.2 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

33.2 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Res, Aec-Q200, Thin Film, 33R2, 1%, 0204; Resistance Vishay - 98Y2402 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 33R2, 1%, 0204; Resistance Vishay
98Y2402
Res, Aec-Q200, Thin Film, 33R2, 1%, 0204; Resistance Vishay 98Y2402
RES, AEC-Q200, THIN FILM, 33R2, 1%, 0204; Resistance:33.2ohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 33R2, 1%, 0204; Resistance:33.2ohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SMM02040C3329FB300 52-SMM02040C3329FB300 749-1198-1-ND 98Y2402
Product Name MELF,0204,1/4W,33.2,1%,50PPM,T/R Resistor Chip Resistor - Surface Mount Res, Aec-Q200, Thin Film, 33R2, 1%, 0204; Resistance Vishay
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details