Vishay Precision Group Chip Resistor - Surface Mount SMM02040C3328FB300

Description
3.32 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
3.32 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1176-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1176-6-ND
Chip Resistor - Surface Mount 749-1176-6-ND
3.32 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

3.32 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1176-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1176-1-ND
Chip Resistor - Surface Mount 749-1176-1-ND
3.32 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

3.32 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1176-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1176-2-ND
Chip Resistor - Surface Mount 749-1176-2-ND
3.32 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

3.32 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
MELF Resistors 1/4watt 3.32ohms 1% 50ppm Product overview: SMM02040C3328FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C3328FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 3.32ohms 1% 50ppm Product overview: SMM02040C3328FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C3328FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MELF,0204,1/4W,3.32,1%,50PPM,T/R - SMM02040C3328FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,3.32,1%,50PPM,T/R
SMM02040C3328FB300
MELF,0204,1/4W,3.32,1%,50PPM,T/R SMM02040C3328FB300
MELF,0204,1/4W,3.32, 1%,50PPM,T/R

MELF,0204,1/4W,3.32,1%,50PPM,T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 749-1176-6-ND 52-SMM02040C3328FB300 SMM02040C3328FB300
Product Name Chip Resistor - Surface Mount Resistor MELF,0204,1/4W,3.32,1%,50PPM,T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging MELF, 0204
Resistance Range 3.32 ohms 3.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details