Res Metal Film 0204 33.2K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
MELF Resistors 1/4watt 33.2Kohms 1% 50ppm Product overview: SMM02040C3322FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C3322FB30
33.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
33.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
33.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
RES 33.2K OHM 1% 1/4W MELF 0204
RES, AEC-Q200, THIN FILM, 33K2, 1%, 0204; Resistance:33.2kohm;
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | SMM02040C3322FB300 | 52-SMM02040C3322FB300 | 749-1312-2-ND | SMM02040C3322FB300 | 98Y2401 |
| Product Name | Res Metal Film 0204 33.2K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R | Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Aec-Q200, Thin Film, 33K2, 1%, 0204; Resistance Vishay |
| Technology / Construction | MetalFilm | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | MELF, 0204 | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Power Rating | 4 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts |