Vishay Intertechnology, Inc. Res Metal Film 0204 3.32K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R SMM02040C3321FB300

Description
Res Metal Film 0204 3.32K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
Request a Quote Datasheet
Description
Res Metal Film 0204 3.32K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 0204 3.32K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R - SMM02040C3321FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 0204 3.32K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
SMM02040C3321FB300
Res Metal Film 0204 3.32K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R SMM02040C3321FB300
Res Metal Film 0204 3.32K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R

Res Metal Film 0204 3.32K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SMM02040C3321FB300
934355-SMM02040C3321FB300
Chip Resistor - Surface Mount - SMM02040C3321FB300 934355-SMM02040C3321FB300
Manufacturer: Vishay Win Source Part Number: 934355-SMM02040C3321 FB300 Series: SMM0204 Operating Temperature Range: -55°C ~ 125°C Features: 3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: Mini MELF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-1270-2, 749-1270-6, 749-1270-1

Manufacturer: Vishay
Win Source Part Number: 934355-SMM02040C3321FB300
Series: SMM0204
Operating Temperature Range: -55°C ~ 125°C
Features: 3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: Mini MELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
HTSUS: 8533.21.0040
Other Part Number: 749-1270-2, 749-1270-6, 749-1270-1

Buy Now Datasheet
Surface Mount Resistors - 667656 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667656
Surface Mount Resistors 667656
Vishay SMM02040C3321FB300 Resistor

Vishay SMM02040C3321FB300 Resistor

Supplier's Site
MELF Resistors 1/4watt 3.32Kohms 1% 50ppm Product overview: SMM02040C3321FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C3321FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 3.32Kohms 1% 50ppm Product overview: SMM02040C3321FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C3321FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1270-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1270-2-ND
Chip Resistor - Surface Mount 749-1270-2-ND
3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1270-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1270-6-ND
Chip Resistor - Surface Mount 749-1270-6-ND
3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1270-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1270-1-ND
Chip Resistor - Surface Mount 749-1270-1-ND
3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Res, Aec-Q200, Thin Film, 3K32, 1%, 0204; Resistance Vishay - 98Y2400 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 3K32, 1%, 0204; Resistance Vishay
98Y2400
Res, Aec-Q200, Thin Film, 3K32, 1%, 0204; Resistance Vishay 98Y2400
RES, AEC-Q200, THIN FILM, 3K32, 1%, 0204; Resistance:3.32kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 3K32, 1%, 0204; Resistance:3.32kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - SMM02040C3321FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SMM02040C3321FB300
Chip Resistor - Surface Mount SMM02040C3321FB300
RES 3.32K OHM 1% 1/4W MELF 0204

RES 3.32K OHM 1% 1/4W MELF 0204

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number SMM02040C3321FB300 934355-SMM02040C3321FB300 667656 52-SMM02040C3321FB300 749-1270-2-ND 98Y2400 SMM02040C3321FB300
Product Name Res Metal Film 0204 3.32K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R Chip Resistor - Surface Mount - SMM02040C3321FB300 Surface Mount Resistors Resistor Chip Resistor - Surface Mount Res, Aec-Q200, Thin Film, 3K32, 1%, 0204; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction MetalFilm MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0204 MELF, 0204
Tolerance 1 +/- % 0.0100 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.4000 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD304JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details