Vishay Precision Group Chip Resistor - Surface Mount - SMM02040C3302FB300 SMM02040C3302FB300

Description
Manufacturer: Vishay Beyschlag Win Source Part Number: 794779-SMM02040C3302 FB300 Series: SMM0204 Operating Temperature Range: -55°C ~ 125°C Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Package: MELF, 0204 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 33k Composition: Thin Film Number of Terminations: 2 Family Name: SMM0204 Categories: Resistors Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Manufacturer Package: MELF Alternative Parts (Cross-Reference): MMF25SFRE33K; CSR0204FTCV3302; MM204F33K0TKQTR3K0; TRN55EF3302TRF; Introduction Date: March 23, 2006 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag Win Source Part Number: 794779-SMM02040C3302 FB300 Series: SMM0204 Operating Temperature Range: -55°C ~ 125°C Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Package: MELF, 0204 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 33k Composition: Thin Film Number of Terminations: 2 Family Name: SMM0204 Categories: Resistors Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Manufacturer Package: MELF Alternative Parts (Cross-Reference): MMF25SFRE33K; CSR0204FTCV3302; MM204F33K0TKQTR3K0; TRN55EF3302TRF; Introduction Date: March 23, 2006 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SMM02040C3302FB300
794779-SMM02040C3302FB300
Chip Resistor - Surface Mount - SMM02040C3302FB300 794779-SMM02040C3302FB300
Manufacturer: Vishay Beyschlag Win Source Part Number: 794779-SMM02040C3302 FB300 Series: SMM0204 Operating Temperature Range: -55°C ~ 125°C Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Package: MELF, 0204 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 33k Composition: Thin Film Number of Terminations: 2 Family Name: SMM0204 Categories: Resistors Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Manufacturer Package: MELF Alternative Parts (Cross-Reference): MMF25SFRE33K; CSR0204FTCV3302; MM204F33K0TKQTR3K0; TRN55EF3302TRF; Introduction Date: March 23, 2006 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Beyschlag
Win Source Part Number: 794779-SMM02040C3302FB300
Series: SMM0204
Operating Temperature Range: -55°C ~ 125°C
Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Package: MELF, 0204
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 33k
Composition: Thin Film
Number of Terminations: 2
Family Name: SMM0204
Categories: Resistors
Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Manufacturer Package: MELF
Alternative Parts (Cross-Reference): MMF25SFRE33K; CSR0204FTCV3302; MM204F33K0TKQTR3K0; TRN55EF3302TRF;
Introduction Date: March 23, 2006
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1311-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1311-1-ND
Chip Resistor - Surface Mount 749-1311-1-ND
33 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

33 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1311-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1311-2-ND
Chip Resistor - Surface Mount 749-1311-2-ND
33 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

33 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1311-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1311-6-ND
Chip Resistor - Surface Mount 749-1311-6-ND
33 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

33 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
MELF Resistors 1/4watt 33Kohms 1% 50ppm Product overview: SMM02040C3302FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C3302FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 33Kohms 1% 50ppm Product overview: SMM02040C3302FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C3302FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor,metal Film,33Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 20M6157 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,33Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
20M6157
Resistor,metal Film,33Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 20M6157
Resistor,Metal Film,33KOhms,200WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,33KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 33K, 1%, 0204; Resistance Vishay - 98Y2396 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 33K, 1%, 0204; Resistance Vishay
98Y2396
Res, Aec-Q200, Thin Film, 33K, 1%, 0204; Resistance Vishay 98Y2396
RES, AEC-Q200, THIN FILM, 33K, 1%, 0204; Resistance:33kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 33K, 1%, 0204; Resistance:33kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 794779-SMM02040C3302FB300 749-1311-1-ND 52-SMM02040C3302FB300 20M6157 98Y2396
Product Name Chip Resistor - Surface Mount - SMM02040C3302FB300 Chip Resistor - Surface Mount Resistor Resistor,metal Film,33Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay Res, Aec-Q200, Thin Film, 33K, 1%, 0204; Resistance Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) MetalFilm Thin Film (Chip)
Resistance Range 33000 ohms 33000 ohms 33000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details