31.6 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
31.6 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
31.6 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Res Metal Film 0204 31.6K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
Res Thin Film 0204(1406) 31.6K Ohm 1% 0.25W(1/4W) ±50ppm/C Conformal Coated Melf SMD Automotive Blister T/R
| DigiKey | ASAP Semiconductor LLC | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 749-SMM02040C3162FB300DKR-ND | SMM02040C3162FB300 | 878-SMM02040C3162FB300 |
| Product Name | Chip Resistor - Surface Mount | Res Metal Film 0204 31.6K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R | Res Thin Film 0204(1406) 31.6K Ohm 1% 0.25W(1/4W) ±50ppm/C Conformal Coated Melf SMD Automotive Blister T/R |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | Automotive | |
| Technology / Construction | Thin Film (Chip) | MetalFilm | Thin Film (Chip); Thin Film |
| Mounting / Packaging | MELF, 0204 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |