RES 3.16K OHM 1% 1/4W MELF 0204
RES 3.16K OHM 1% 1/4W MELF 0204
3.16 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
RES 3.16K OHM 1% 1/4W MELF 0204
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 749-SMM02040C3161FB300DKR-ND | SMM02040C3161FB300 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | MELF, 0204 | MELF, 0204 |
| Tolerance | 1 +/- % | 1 +/- % |