Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - SMM02040C3009FB300 SMM02040C3009FB300

Description
Manufacturer: Vishay Win Source Part Number: 1098523-SMM02040C300 9FB300 Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 30 Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: MELF Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1098523-SMM02040C300 9FB300 Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 30 Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: MELF Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SMM02040C3009FB300
1098523-SMM02040C3009FB300
Chip Resistor - Surface Mount - SMM02040C3009FB300 1098523-SMM02040C3009FB300
Manufacturer: Vishay Win Source Part Number: 1098523-SMM02040C300 9FB300 Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 30 Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: MELF Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1098523-SMM02040C3009FB300
Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 30
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: MELF
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1195-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1195-1-ND
Chip Resistor - Surface Mount 749-1195-1-ND
30 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

30 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1195-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1195-6-ND
Chip Resistor - Surface Mount 749-1195-6-ND
30 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

30 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1195-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1195-2-ND
Chip Resistor - Surface Mount 749-1195-2-ND
30 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

30 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
MELF Resistors 1/4watt 30ohms 1% 50ppm Product overview: SMM02040C3009FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C3009FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 30ohms 1% 50ppm Product overview: SMM02040C3009FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C3009FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 30R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 85AH4870 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
85AH4870
Res, 30R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 85AH4870
RES, 30R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 30R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
MELF Resistors 1/4watt 30ohms 1% 50ppm - 878-SMM02040C3009FB300 - Utmel Electronic Limited
Hong Kong, China
MELF Resistors 1/4watt 30ohms 1% 50ppm
878-SMM02040C3009FB300
MELF Resistors 1/4watt 30ohms 1% 50ppm 878-SMM02040C3009FB300
MELF Resistors 1/4watt 30ohms 1% 50ppm

MELF Resistors 1/4watt 30ohms 1% 50ppm

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1098523-SMM02040C3009FB300 749-1195-1-ND 52-SMM02040C3009FB300 85AH4870 878-SMM02040C3009FB300
Product Name Chip Resistor - Surface Mount - SMM02040C3009FB300 Chip Resistor - Surface Mount Resistor Res, 30R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay MELF Resistors 1/4watt 30ohms 1% 50ppm
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Resistance Range 30 ohms 30 ohms 30 ohms 30 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details