Vishay Precision Group Chip Resistor - Surface Mount SMM02040C3002FB300

Description
30 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
30 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1309-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1309-6-ND
Chip Resistor - Surface Mount 749-1309-6-ND
30 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

30 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1309-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1309-2-ND
Chip Resistor - Surface Mount 749-1309-2-ND
30 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

30 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1309-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1309-1-ND
Chip Resistor - Surface Mount 749-1309-1-ND
30 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

30 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Res, 30K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 85AH4868 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
85AH4868
Res, 30K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 85AH4868
RES, 30K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 30K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor,metal Film,30Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 50M1938 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,30Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
50M1938
Resistor,metal Film,30Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 50M1938
Resistor,Metal Film,30KOhms,200WV,1 +/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Resistor,Metal Film,30KOhms,200WV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1309-6-ND 85AH4868 50M1938
Product Name Chip Resistor - Surface Mount Res, 30K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay Resistor,metal Film,30Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0204
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details