Vishay Precision Group Chip Resistor - Surface Mount SMM02040C3001FB300

Description
3 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
3 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1267-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1267-6-ND
Chip Resistor - Surface Mount 749-1267-6-ND
3 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

3 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1267-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1267-1-ND
Chip Resistor - Surface Mount 749-1267-1-ND
3 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

3 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1267-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1267-2-ND
Chip Resistor - Surface Mount 749-1267-2-ND
3 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

3 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
MELF Resistors 1/4watt 3Kohms 1% 50ppm Product overview: SMM02040C3001FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C3001FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 3Kohms 1% 50ppm Product overview: SMM02040C3001FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C3001FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 3K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 85AH4867 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
85AH4867
Res, 3K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 85AH4867
RES, 3K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 3K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - SMM02040C3001FB300 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
SMM02040C3001FB300
Resistors - Chip Resistor - Surface Mount SMM02040C3001FB300
RES 3K OHM 1% 1/4W MELF 0204

RES 3K OHM 1% 1/4W MELF 0204

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 749-1267-6-ND 52-SMM02040C3001FB300 85AH4867 SMM02040C3001FB300
Product Name Chip Resistor - Surface Mount Resistor Res, 3K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204 MELF, 0204
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details