Vishay Intertechnology, Inc. MELF,0204,1/4W,2.8K,1%,50PPM,T/R SMM02040C2801FB300

Description
MELF,0204,1/4W,2.8K, 1%,50PPM,T/R
Request a Quote Datasheet
Description
MELF,0204,1/4W,2.8K, 1%,50PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF,0204,1/4W,2.8K,1%,50PPM,T/R - SMM02040C2801FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,2.8K,1%,50PPM,T/R
SMM02040C2801FB300
MELF,0204,1/4W,2.8K,1%,50PPM,T/R SMM02040C2801FB300
MELF,0204,1/4W,2.8K, 1%,50PPM,T/R

MELF,0204,1/4W,2.8K,1%,50PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - SMM02040C2801FB300-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SMM02040C2801FB300-ND
Chip Resistor - Surface Mount SMM02040C2801FB300-ND
2.8 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

2.8 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SMM02040C2801FB300 SMM02040C2801FB300-ND
Product Name MELF,0204,1/4W,2.8K,1%,50PPM,T/R Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8250 ohms
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details