Vishay Intertechnology, Inc. MELF,0204,1/4W,27.4K,1%,50PPM,T/R SMM02040C2742FB300

Description
MELF,0204,1/4W,27.4K ,1%,50PPM,T/R
Request a Quote Datasheet
Description
MELF,0204,1/4W,27.4K ,1%,50PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF,0204,1/4W,27.4K,1%,50PPM,T/R - SMM02040C2742FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,27.4K,1%,50PPM,T/R
SMM02040C2742FB300
MELF,0204,1/4W,27.4K,1%,50PPM,T/R SMM02040C2742FB300
MELF,0204,1/4W,27.4K ,1%,50PPM,T/R

MELF,0204,1/4W,27.4K,1%,50PPM,T/R

Supplier's Site
MELF Resistors 1/4watt 27.4Kohms 1% 50ppm Product overview: SMM02040C2742FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C2742FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 27.4Kohms 1% 50ppm Product overview: SMM02040C2742FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C2742FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1308-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1308-6-ND
Chip Resistor - Surface Mount 749-1308-6-ND
27.4 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

27.4 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1308-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1308-1-ND
Chip Resistor - Surface Mount 749-1308-1-ND
27.4 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

27.4 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1308-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1308-2-ND
Chip Resistor - Surface Mount 749-1308-2-ND
27.4 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

27.4 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Res, 27K4, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 85AH4864 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K4, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
85AH4864
Res, 27K4, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 85AH4864
RES, 27K4, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 27K4, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SMM02040C2742FB300 52-SMM02040C2742FB300 749-1308-6-ND 85AH4864
Product Name MELF,0204,1/4W,27.4K,1%,50PPM,T/R Resistor Chip Resistor - Surface Mount Res, 27K4, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Resistance Range 27400 ohms
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details