Vishay Intertechnology, Inc. Chip Resistor - Surface Mount SMM02040C2740FB300

Description
274 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
274 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1228-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1228-6-ND
Chip Resistor - Surface Mount 749-1228-6-ND
274 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

274 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1228-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1228-1-ND
Chip Resistor - Surface Mount 749-1228-1-ND
274 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

274 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1228-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1228-2-ND
Chip Resistor - Surface Mount 749-1228-2-ND
274 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

274 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
SMM02040C2740FB300 - SMM02040C2740FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
SMM02040C2740FB300
SMM02040C2740FB300
SMM02040C2740FB300 SMM02040C2740FB300
SMM02040C2740FB300

SMM02040C2740FB300

Supplier's Site
Res, 274R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 85AH4863 - Newark, An Avnet Company
Chicago, IL, United States
Res, 274R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
85AH4863
Res, 274R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 85AH4863
RES, 274R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 274R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1228-6-ND SMM02040C2740FB300 85AH4863
Product Name Chip Resistor - Surface Mount SMM02040C2740FB300 Res, 274R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204
Resistance Range 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567489 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details