Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount SMM02040C2703FB300

Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1327141-SMM02040C270 3FB300 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 270 kOhms Supplier Device Package: Mini MELF Temperature Range - Operating: -55°C ~ 125°C Case / Package: MELF, 0204 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Other Part Number: 749-1344-6,749-1344- 2,749-1344-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1327141-SMM02040C270 3FB300 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 270 kOhms Supplier Device Package: Mini MELF Temperature Range - Operating: -55°C ~ 125°C Case / Package: MELF, 0204 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Other Part Number: 749-1344-6,749-1344- 2,749-1344-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1327141-SMM02040C2703FB300 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327141-SMM02040C2703FB300
Resistors - Chip Resistor - Surface Mount 1327141-SMM02040C2703FB300
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1327141-SMM02040C270 3FB300 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 270 kOhms Supplier Device Package: Mini MELF Temperature Range - Operating: -55°C ~ 125°C Case / Package: MELF, 0204 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Other Part Number: 749-1344-6,749-1344- 2,749-1344-1 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1327141-SMM02040C2703FB300
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 270 kOhms
Supplier Device Package: Mini MELF
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: MELF, 0204
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Other Part Number: 749-1344-6,749-1344-2,749-1344-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1344-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1344-6-ND
Chip Resistor - Surface Mount 749-1344-6-ND
270 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

270 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1344-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1344-1-ND
Chip Resistor - Surface Mount 749-1344-1-ND
270 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

270 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1344-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1344-2-ND
Chip Resistor - Surface Mount 749-1344-2-ND
270 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

270 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
MELF Resistors 1/4watt 270Kohms 1% 50ppm Product overview: SMM02040C2703FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C2703FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 270Kohms 1% 50ppm Product overview: SMM02040C2703FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C2703FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 270K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 85AH4862 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
85AH4862
Res, 270K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 85AH4862
RES, 270K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 270K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1327141-SMM02040C2703FB300 749-1344-6-ND 52-SMM02040C2703FB300 85AH4862
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor Res, 270K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 270000 ohms 270000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details