Vishay Intertechnology, Inc. SMD 4W Resistor SMM02040C2553FB000

Description
Res Thin Film 0204(1406) 255K Ohm 1% 1/4W 50ppm/C Conformal Melf SMD Blister T/R Product overview: SMM02040C2553FB000 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C2553FB00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 0204(1406) 255K Ohm 1% 1/4W 50ppm/C Conformal Melf SMD Blister T/R Product overview: SMM02040C2553FB000 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C2553FB00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4W Resistor - 52-SMM02040C2553FB000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-SMM02040C2553FB000
SMD 4W Resistor 52-SMM02040C2553FB000
Res Thin Film 0204(1406) 255K Ohm 1% 1/4W 50ppm/C Conformal Melf SMD Blister T/R Product overview: SMM02040C2553FB000 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C2553FB00 0 can be used for catalog matching and distributor lookup.

Res Thin Film 0204(1406) 255K Ohm 1% 1/4W 50ppm/C Conformal Melf SMD Blister T/R Product overview: SMM02040C2553FB000 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C2553FB000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SMM02040C2553FB000
716297-SMM02040C2553FB000
Chip Resistor - Surface Mount - SMM02040C2553FB000 716297-SMM02040C2553FB000
Manufacturer: Vishay Beyschlag Win Source Part Number: 716297-SMM02040C2553 FB000 Packaging: Tape and Reel Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 255 kOhms Categories: Resistors Supplier Device Package: Mini MELF Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: MELF, 0204 Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)

Manufacturer: Vishay Beyschlag
Win Source Part Number: 716297-SMM02040C2553FB000
Packaging: Tape and Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Composition: Thin Film
Number of Terminations: 2
Resistance: 255 kOhms
Categories: Resistors
Supplier Device Package: Mini MELF
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: MELF, 0204
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Power (W): 0.25W, 1/4W
Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)

Buy Now
Chip Resistor - Surface Mount - SMM02040C2553FB000-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SMM02040C2553FB000-ND
Chip Resistor - Surface Mount SMM02040C2553FB000-ND
255 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

255 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-SMM02040C2553FB000 716297-SMM02040C2553FB000 SMM02040C2553FB000-ND
Product Name SMD 4W Resistor Chip Resistor - Surface Mount - SMM02040C2553FB000 Chip Resistor - Surface Mount
Resistance Range 255000 ohms 255000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573142 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers